XP Power AC DC Desktop, Wall Power Adapters AKM90PS48

Description
48V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AKM90PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AKM90PS48-ND
AC DC Desktop, Wall Power Adapters 1470-AKM90PS48-ND
48V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 1.88A; Power Supply Approvals Xp Power - 81AH8465 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 1.88A; Power Supply Approvals Xp Power
81AH8465
Adapter, Ac-Dc, 48V, 1.88A; Power Supply Approvals Xp Power 81AH8465
ADAPTER, AC-DC, 48V, 1.88A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:48V; Output Current - Output 1:1.88A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 1.88A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:48V; Output Current - Output 1:1.88A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 48V, 1.88A Rohs Compliant Xp Power - 83AH7860 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 1.88A Rohs Compliant Xp Power
83AH7860
Adapter, Ac-Dc, 48V, 1.88A Rohs Compliant Xp Power 83AH7860
ADAPTER, AC-DC, 48V, 1.88A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 48V, 1.88A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-AKM90PS48-ND 81AH8465 83AH7860
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 1.88A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 48V, 1.88A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CSS65A-19 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS480/24/20 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details