XP Power AC DC Desktop, Wall Power Adapters AKM90PS24

Description
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AKM90PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AKM90PS24-ND
AC DC Desktop, Wall Power Adapters 1470-AKM90PS24-ND
24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 90W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 3.75A; Power Supply Approvals Xp Power - 81AH8464 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 3.75A; Power Supply Approvals Xp Power
81AH8464
Adapter, Ac-Dc, 24V, 3.75A; Power Supply Approvals Xp Power 81AH8464
ADAPTER, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 24V, 3.75A Rohs Compliant Xp Power - 83AH7859 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 3.75A Rohs Compliant Xp Power
83AH7859
Adapter, Ac-Dc, 24V, 3.75A Rohs Compliant Xp Power 83AH7859
ADAPTER, AC-DC, 24V, 3.75A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 24V, 3.75A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-AKM90PS24-ND 81AH8464 83AH7859
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 3.75A; Power Supply Approvals Xp Power Adapter, Ac-Dc, 24V, 3.75A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
AC/DC Adapters - 1176624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details