XP Power AC DC Desktop, Wall Power Adapters AKM90PS12

Description
12V 84W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 84W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AKM90PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AKM90PS12-ND
AC DC Desktop, Wall Power Adapters 1470-AKM90PS12-ND
12V 84W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 84W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 12V, 7A Rohs Compliant Xp Power - 83AH7856 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 7A Rohs Compliant Xp Power
83AH7856
Adapter, Ac-Dc, 12V, 7A Rohs Compliant Xp Power 83AH7856
ADAPTER, AC-DC, 12V, 7A ROHS COMPLIANT: YES

ADAPTER, AC-DC, 12V, 7A ROHS COMPLIANT: YES

Supplier's Site
Adapter, Ac-Dc, 12V, 7A; Power Supply Approvals Xp Power - 81AH8461 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 7A; Power Supply Approvals Xp Power
81AH8461
Adapter, Ac-Dc, 12V, 7A; Power Supply Approvals Xp Power 81AH8461
ADAPTER, AC-DC, 12V, 7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:84W; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:84W; Output Voltage - Output 1:12V; Output Current - Output 1:7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-AKM90PS12-ND 83AH7856 81AH8461
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 12V, 7A Rohs Compliant Xp Power Adapter, Ac-Dc, 12V, 7A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-PSA-A45WM-E-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details