XP Power AC DC Desktop, Wall Power Adapters AKM65US24

Description
24V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4455-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4455-ND
AC DC Desktop, Wall Power Adapters 1470-4455-ND
24V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 24V, 2.7A; Power Supply Approvals Xp Power - 43AC1949 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 24V, 2.7A; Power Supply Approvals Xp Power
43AC1949
Adaptor, Medical, Ac-Dc, 24V, 2.7A; Power Supply Approvals Xp Power 43AC1949
ADAPTOR, MEDICAL, AC-DC, 24V, 2.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 24V, 2.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Medical, Ac-Dc, 24V, 2.7A; No. Of Outputs Xp Power - 42AC9856 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 24V, 2.7A; No. Of Outputs Xp Power
42AC9856
Adaptor, Medical, Ac-Dc, 24V, 2.7A; No. Of Outputs Xp Power 42AC9856
ADAPTOR, MEDICAL, AC-DC, 24V, 2.7A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 24V, 2.7A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:24V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4455-ND 43AC1949
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 24V, 2.7A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details