XP Power AC DC Desktop, Wall Power Adapters AKM65US18

Description
18V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
18V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4454-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4454-ND
AC DC Desktop, Wall Power Adapters 1470-4454-ND
18V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

18V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 18V, 3.6A; No. Of Outputs Xp Power - 42AC9855 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 18V, 3.6A; No. Of Outputs Xp Power
42AC9855
Adaptor, Medical, Ac-Dc, 18V, 3.6A; No. Of Outputs Xp Power 42AC9855
ADAPTOR, MEDICAL, AC-DC, 18V, 3.6A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:18V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 18V, 3.6A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:18V; Output Current - Output 1:3.6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Medical, Ac-Dc, 18V, 3.6A; Power Supply Approvals Xp Power - 43AC1947 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 18V, 3.6A; Power Supply Approvals Xp Power
43AC1947
Adaptor, Medical, Ac-Dc, 18V, 3.6A; Power Supply Approvals Xp Power 43AC1947
ADAPTOR, MEDICAL, AC-DC, 18V, 3.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:18V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 18V, 3.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:18V; Output Current - Output 1:3.6A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4454-ND 42AC9855
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 18V, 3.6A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004987-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC/DC Adapters - 1217063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details