XP Power AC DC Desktop, Wall Power Adapters AKM65US15

Description
15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4453-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4453-ND
AC DC Desktop, Wall Power Adapters 1470-4453-ND
15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power - 43AC1945 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power
43AC1945
Adaptor, Medical, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power 43AC1945
ADAPTOR, MEDICAL, AC-DC, 15V, 4.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 15V, 4.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adaptor, Medical, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power - 42AC9854 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power
42AC9854
Adaptor, Medical, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power 42AC9854
ADAPTOR, MEDICAL, AC-DC, 15V, 4.3A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 15V, 4.3A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4453-ND 43AC1945
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details