XP Power AC DC Desktop, Wall Power Adapters AKM45US24C2

Description
24V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4641-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4641-ND
AC DC Desktop, Wall Power Adapters 1470-4641-ND
24V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 2A; Power Supply Approvals Xp Power - 60AC7639 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 2A; Power Supply Approvals Xp Power
60AC7639
Power Supply, Medical, Ac-Dc, 24V, 2A; Power Supply Approvals Xp Power 60AC7639
POWER SUPPLY, MEDICAL, AC-DC, 24V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4641-ND 60AC7639
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Medical, Ac-Dc, 24V, 2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227698 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details