XP Power AC DC Desktop, Wall Power Adapters AKM45US24

Description
24V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4640-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4640-ND
AC DC Desktop, Wall Power Adapters 1470-4640-ND
24V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 48W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 2A; Power Supply Approvals Xp Power - 60AC7638 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 2A; Power Supply Approvals Xp Power
60AC7638
Power Supply, Medical, Ac-Dc, 24V, 2A; Power Supply Approvals Xp Power 60AC7638
POWER SUPPLY, MEDICAL, AC-DC, 24V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Medical, Ac-Dc, 24V, 2A; No. Of Outputs Xp Power - 60AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 2A; No. Of Outputs Xp Power
60AC7768
Power Supply, Medical, Ac-Dc, 24V, 2A; No. Of Outputs Xp Power 60AC7768
POWER SUPPLY, MEDICAL, AC-DC, 24V, 2A; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel PlugRoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 2A; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:24V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4640-ND 60AC7638 60AC7768
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Medical, Ac-Dc, 24V, 2A; Power Supply Approvals Xp Power Power Supply, Medical, Ac-Dc, 24V, 2A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details