XP Power AC DC Desktop, Wall Power Adapters AKM45US15C2

Description
15V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4637-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4637-ND
AC DC Desktop, Wall Power Adapters 1470-4637-ND
15V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

15V 48W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 15V, 3.2A; Power Supply Approvals Xp Power - 60AC7635 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 15V, 3.2A; Power Supply Approvals Xp Power
60AC7635
Power Supply, Medical, Ac-Dc, 15V, 3.2A; Power Supply Approvals Xp Power 60AC7635
POWER SUPPLY, MEDICAL, AC-DC, 15V, 3.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:15V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 15V, 3.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:48W; Output Voltage - Output 1:15V; Output Current - Output 1:3.2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4637-ND 60AC7635
Product Name AC DC Desktop, Wall Power Adapters Power Supply, Medical, Ac-Dc, 15V, 3.2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS600-1.7 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details