XP Power AC DC Desktop, Wall Power Adapters AKM36US12C2

Description
12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4600-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4600-ND
AC DC Desktop, Wall Power Adapters 1470-4600-ND
12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 36W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 12V, 3A; Power Supply Approvals Xp Power - 54AC6883 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 12V, 3A; Power Supply Approvals Xp Power
54AC6883
Adaptor, Medical, Ac-Dc, 12V, 3A; Power Supply Approvals Xp Power 54AC6883
ADAPTOR, MEDICAL, AC-DC, 12V, 3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8 RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 12V, 3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8 RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Medical, Ac-Dc, 12V, 3A; No. Of Outputs Xp Power - 49AC0081 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 12V, 3A; No. Of Outputs Xp Power
49AC0081
Adaptor, Medical, Ac-Dc, 12V, 3A; No. Of Outputs Xp Power 49AC0081
ADAPTOR, MEDICAL, AC-DC, 12V, 3A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 12V, 3A; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:12V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4600-ND 54AC6883
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 12V, 3A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR60-9B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details