XP Power Adaptor, Ac-Dc, 19V, 4.74A; Power Supply Approvals Xp Power AJM90PS19C2

Description
ADAPTOR, AC-DC, 19V, 4.74A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 19V, 4.74A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 19V, 4.74A; Power Supply Approvals Xp Power - 77Y4541 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 4.74A; Power Supply Approvals Xp Power
77Y4541
Adaptor, Ac-Dc, 19V, 4.74A; Power Supply Approvals Xp Power 77Y4541
ADAPTOR, AC-DC, 19V, 4.74A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 4.74A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:19V; Output Current - Output 1:4.74A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 77Y4541
Product Name Adaptor, Ac-Dc, 19V, 4.74A; Power Supply Approvals Xp Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227862 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details