XP Power AHM85 Series DC Power Supply AHM85PS24

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM85 Series DC Power Supply - AHM85PS24 - XP Power
Sunnyvale, CA, USA
AHM85 Series DC Power Supply
AHM85PS24
AHM85 Series DC Power Supply AHM85PS24
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1056-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1056-ND
AC DC Desktop, Wall Power Adapters 1470-1056-ND
24V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 3.54A; Power Supply Approvals Xp Power - 67R9468 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 3.54A; Power Supply Approvals Xp Power
67R9468
Adaptor, Ac-Dc, Medical, 24V, 3.54A; Power Supply Approvals Xp Power 67R9468
ADAPTOR, AC-DC, MEDICAL, 24V, 3.54A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 3.54A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:24V; Output Current - Output 1:3.54A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A Rohs Compliant Xp Power - 78R4470 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A Rohs Compliant Xp Power
78R4470
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A Rohs Compliant Xp Power 78R4470
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AHM85PS24 1470-1056-ND 67R9468 78R4470
Product Name AHM85 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 3.54A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 24 V, 3.54 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 3.54 amps 3.54 amps 3.54 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
25W to 300W Medical AC-DC External Power Supplies - DTM110PW-150C8 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
View Details