The Adaptor, AC-DC, Medical, 19V, 4.47A from XP Power is designed for medical applications, providing a maximum output power of 85W. It operates with an input voltage range of 80-264 VAC and a frequency of 47-63 Hz. The device features a high efficiency of approximately 92% and complies with Energy Efficiency Level V standards. This power supply has a no-load input power of less than 0.5W and includes multiple protection features such as overvoltage, overtemperature, overload, and short circuit protection. The output voltage is fixed at 19V with a maximum output current of 4.47A, and it does not require a minimum load. The unit is convection-cooled and has an operating temperature range of 0 °C to +60 °C, with a derating curve for higher temperatures. It is rated for IP22 environmental protection and has a mean time between failures (MTBF) of 153,000 hours at 25 °C. The product is also RoHS compliant and has received various safety approvals, including EN60601-1, making it suitable for medical equipment.
AHM Series
• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty
19V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
ADAPTOR, AC-DC, MEDICAL, 19V, 4.47A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:19V; Output Current - Output 1:4.47A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | AHM85PS19 | 1470-1054-ND | 67R9467 |
| Product Name | AHM85 Series DC Power Supply | AC DC Desktop, Wall Power Adapters | Adaptor, Ac-Dc, Medical, 19V, 4.47A; Power Supply Approvals Xp Power |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply | Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 60 C (32 to 140 F) | 0 to 60 C (32 to 140 F) | |
| DC Output Voltage | 19.0 volts | 19.0 volts | 19.0 volts |
| DC Output Current | 4.47 amps | 4.47 amps | 4.47 amps |