The AC/DC Power Supply from XP Power, part number 78R4468, is designed for medical applications, offering an input voltage range of 80-264 VAC and a maximum output power of 85 W. It provides a fixed output voltage of 15 V and a current rating of 5.67 A. The unit features high efficiency, typically around 92%, and complies with Energy Efficiency Level V standards. This power supply has no minimum load requirement and includes protections for overvoltage, overtemperature, overload, and short circuits. It operates within a temperature range of 0 °C to +60 °C and is convection-cooled. The device is RoHS compliant and has an IP22 environmental rating, making it suitable for various medical environments. The power supply is designed with a no-load input power consumption of less than 0.5 W, contributing to its energy efficiency. It also features a 4000 VAC isolation between input and output, ensuring safety in medical applications. The product is backed by a three-year warranty.
AHM Series
• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty
15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 15 V, 5.67 A RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | AHM85PS15 | 1470-1052-ND | 78R4468 |
| Product Name | AHM85 Series DC Power Supply | AC DC Desktop, Wall Power Adapters | Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 85 W, 15 V, 5.67 A Rohs Compliant Xp Power |
| Type | DC Power Supply; AC / DC Adapter; Medical Power Supply | Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Operating Temperature | 0 to 60 C (32 to 140 F) | 0 to 60 C (32 to 140 F) | |
| DC Output Voltage | 15.0 volts | 15.0 volts | |
| DC Output Current | 5.67 amps | 5.67 amps |