XP Power AC DC Desktop, Wall Power Adapters AHM250PS48T

Description
48V 250W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 250W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1062-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1062-ND
AC DC Desktop, Wall Power Adapters 1470-1062-ND
48V 250W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 250W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 48V, 5.21A; Power Supply Approvals Xp Power - 67R9464 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 48V, 5.21A; Power Supply Approvals Xp Power
67R9464
Adaptor, Ac-Dc, Medical, 48V, 5.21A; Power Supply Approvals Xp Power 67R9464
ADAPTOR, AC-DC, MEDICAL, 48V, 5.21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.21A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 48V, 5.21A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.21A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, Medical, 48V, 5.21A; No. Of Outputs Xp Power - 77Y7504 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 48V, 5.21A; No. Of Outputs Xp Power
77Y7504
Adaptor, Ac-Dc, Medical, 48V, 5.21A; No. Of Outputs Xp Power 77Y7504
ADAPTOR, AC-DC, MEDICAL, 48V, 5.21A; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.21A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:6 Way RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 48V, 5.21A; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.21A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:6 Way RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1062-ND 67R9464
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 48V, 5.21A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1336534 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details