XP Power AC DC Desktop, Wall Power Adapters AHM250PS24T

Description
24V 250W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 250W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1061-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1061-ND
AC DC Desktop, Wall Power Adapters 1470-1061-ND
24V 250W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 250W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 10.41A; Power Supply Approvals Xp Power - 67R9463 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 10.41A; Power Supply Approvals Xp Power
67R9463
Adaptor, Ac-Dc, Medical, 24V, 10.41A; Power Supply Approvals Xp Power 67R9463
ADAPTOR, AC-DC, MEDICAL, 24V, 10.41A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.41A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 10.41A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.41A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, Medical, 24V, 10.41A; No. Of Outputs Xp Power - 77Y7503 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 10.41A; No. Of Outputs Xp Power
77Y7503
Adaptor, Ac-Dc, Medical, 24V, 10.41A; No. Of Outputs Xp Power 77Y7503
ADAPTOR, AC-DC, MEDICAL, 24V, 10.41A; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.41A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:6 Way RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 10.41A; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:24V; Output Current - Output 1:10.41A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:6 Way RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1061-ND 67R9463
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 10.41A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Switching Power Supplies - 1227643 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details