XP Power AC DC Desktop, Wall Power Adapters AHM250PS12T

Description
12V 210W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 210W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1058-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1058-ND
AC DC Desktop, Wall Power Adapters 1470-1058-ND
12V 210W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 210W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 17.5A; No. Of Outputs Xp Power - 77Y7500 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 17.5A; No. Of Outputs Xp Power
77Y7500
Adaptor, Ac-Dc, Medical, 12V, 17.5A; No. Of Outputs Xp Power 77Y7500
ADAPTOR, AC-DC, MEDICAL, 12V, 17.5A; No. of Outputs:1 Output; Output Power Max:210W; Output Voltage - Output 1:12V; Output Current - Output 1:17.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:6 Way RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 17.5A; No. of Outputs:1 Output; Output Power Max:210W; Output Voltage - Output 1:12V; Output Current - Output 1:17.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:6 Way RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1058-ND 77Y7500
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 17.5A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type US, EU, UK
Regulatory Compliance RoHS Compliant
View Details