XP Power AC DC Desktop, Wall Power Adapters AHM180PS48C2-8

Description
48V 180W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 180W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1049-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1049-ND
AC DC Desktop, Wall Power Adapters 1470-1049-ND
48V 180W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

48V 180W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 48V, 3.75A; Power Supply Approvals Xp Power - 85W2906 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 48V, 3.75A; Power Supply Approvals Xp Power
85W2906
Adaptor, Ac-Dc, Medical, 48V, 3.75A; Power Supply Approvals Xp Power 85W2906
ADAPTOR, AC-DC, MEDICAL, 48V, 3.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:48V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 48V, 3.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:48V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1049-ND 85W2906
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 48V, 3.75A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details