XP Power AC DC Desktop, Wall Power Adapters AHM180PS24C2-8

Description
24V 180W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 180W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1047-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1047-ND
AC DC Desktop, Wall Power Adapters 1470-1047-ND
24V 180W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 180W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power - 85W2905 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power
85W2905
Adaptor, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power 85W2905
ADAPTOR, AC-DC, MEDICAL, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power - 90W0454 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power
90W0454
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power 90W0454
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1047-ND 85W2905 90W0454
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
300W - 400W medical AC-DC digital power supplies - EFE300M-12-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 12.0 volts
View Details