XP Power AHM180 Series DC Power Supply AHM180PS24

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM180 Series DC Power Supply - AHM180PS24 - XP Power
Sunnyvale, CA, USA
AHM180 Series DC Power Supply
AHM180PS24
AHM180 Series DC Power Supply AHM180PS24
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1046-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1046-ND
AC DC Desktop, Wall Power Adapters 1470-1046-ND
24V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power - 67R9458 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power
67R9458
Adaptor, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power 67R9458
ADAPTOR, AC-DC, MEDICAL, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 7.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power - 78R4460 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power
78R4460
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power 78R4460
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AHM180PS24 1470-1046-ND 67R9458 78R4460
Product Name AHM180 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 7.5A; Power Supply Approvals Xp Power Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 180 W, 24 V, 7.5 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 7.5 amps 7.5 amps 7.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 1176630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details