XP Power AHM180 Series DC Power Supply AHM180PS12

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM180 Series DC Power Supply - AHM180PS12 - XP Power
Sunnyvale, CA, USA
AHM180 Series DC Power Supply
AHM180PS12
AHM180 Series DC Power Supply AHM180PS12
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1040-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1040-ND
AC DC Desktop, Wall Power Adapters 1470-1040-ND
12V 165W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 165W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 13.5A; Power Supply Approvals Xp Power - 67R9455 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 13.5A; Power Supply Approvals Xp Power
67R9455
Adaptor, Ac-Dc, Medical, 12V, 13.5A; Power Supply Approvals Xp Power 67R9455
ADAPTOR, AC-DC, MEDICAL, 12V, 13.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:165W; Output Voltage - Output 1:12V; Output Current - Output 1:13.5A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 13.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:165W; Output Voltage - Output 1:12V; Output Current - Output 1:13.5A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AHM180PS12 1470-1040-ND 67R9455
Product Name AHM180 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 13.5A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 13.5 amps 13.5 amps 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1U Front End Power supply - FPS1000 32/P - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 32.0 volts
View Details