XP Power AHM150 Series DC Power Supply AHM150PS48

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM150 Series DC Power Supply - AHM150PS48 - XP Power
Sunnyvale, CA, USA
AHM150 Series DC Power Supply
AHM150PS48
AHM150 Series DC Power Supply AHM150PS48
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1038-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1038-ND
AC DC Desktop, Wall Power Adapters 1470-1038-ND
48V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 48V, 3.13A; Power Supply Approvals Xp Power - 67R9454 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 48V, 3.13A; Power Supply Approvals Xp Power
67R9454
Adaptor, Ac-Dc, Medical, 48V, 3.13A; Power Supply Approvals Xp Power 67R9454
ADAPTOR, AC-DC, MEDICAL, 48V, 3.13A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 48V, 3.13A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.13A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 48 V, 3.13 A Rohs Compliant Xp Power - 78R4456 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 48 V, 3.13 A Rohs Compliant Xp Power
78R4456
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 48 V, 3.13 A Rohs Compliant Xp Power 78R4456
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 48 V, 3.13 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 48 V, 3.13 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AHM150PS48 1470-1038-ND 67R9454 78R4456
Product Name AHM150 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 48V, 3.13A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 48 V, 3.13 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 48.0 volts 48.0 volts 48.0 volts
DC Output Current 3.13 amps 3.13 amps 3.13 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR300-1.25A - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 400 watts
View Details