XP Power AC DC Desktop, Wall Power Adapters AHM150PS19C2-8

Description
19V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1035-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1035-ND
AC DC Desktop, Wall Power Adapters 1470-1035-ND
19V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

19V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 19V, 7.89A; Power Supply Approvals Xp Power - 85W2899 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 19V, 7.89A; Power Supply Approvals Xp Power
85W2899
Adaptor, Ac-Dc, Medical, 19V, 7.89A; Power Supply Approvals Xp Power 85W2899
ADAPTOR, AC-DC, MEDICAL, 19V, 7.89A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.89A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 19V, 7.89A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.89A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1035-ND 85W2899
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 19V, 7.89A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details