XP Power AHM150 Series DC Power Supply AHM150PS19

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM150 Series DC Power Supply - AHM150PS19 - XP Power
Sunnyvale, CA, USA
AHM150 Series DC Power Supply
AHM150PS19
AHM150 Series DC Power Supply AHM150PS19
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1034-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1034-ND
AC DC Desktop, Wall Power Adapters 1470-1034-ND
19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 19 V, 7.89 A Rohs Compliant Xp Power - 78R4454 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 19 V, 7.89 A Rohs Compliant Xp Power
78R4454
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 19 V, 7.89 A Rohs Compliant Xp Power 78R4454
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 19 V, 7.89 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 19 V, 7.89 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AHM150PS19 1470-1034-ND 78R4454
Product Name AHM150 Series DC Power Supply AC DC Desktop, Wall Power Adapters Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 150 W, 19 V, 7.89 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 19.0 volts 19.0 volts
DC Output Current 7.89 amps 7.89 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS55-55 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2184-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers