XP Power AC DC Desktop, Wall Power Adapters AHM100PS24C2-8

Description
24V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1027-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1027-ND
AC DC Desktop, Wall Power Adapters 1470-1027-ND
24V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 24 V, 4.16 A Rohs Compliant Xp Power - 90W0444 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 24 V, 4.16 A Rohs Compliant Xp Power
90W0444
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 24 V, 4.16 A Rohs Compliant Xp Power 90W0444
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 24 V, 4.16 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 24 V, 4.16 A RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, Medical, 24V, 4.16A; Power Supply Approvals Xp Power - 85W2895 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 4.16A; Power Supply Approvals Xp Power
85W2895
Adaptor, Ac-Dc, Medical, 24V, 4.16A; Power Supply Approvals Xp Power 85W2895
ADAPTOR, AC-DC, MEDICAL, 24V, 4.16A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 4.16A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.16A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1027-ND 90W0444 85W2895
Product Name AC DC Desktop, Wall Power Adapters Plug In Adaptor Power Supply, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 24 V, 4.16 A Rohs Compliant Xp Power Adaptor, Ac-Dc, Medical, 24V, 4.16A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details