XP Power AHM100 Series DC Power Supply AHM100PS19

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM100 Series DC Power Supply - AHM100PS19 - XP Power
Sunnyvale, CA, USA
AHM100 Series DC Power Supply
AHM100PS19
AHM100 Series DC Power Supply AHM100PS19
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1024-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1024-ND
AC DC Desktop, Wall Power Adapters 1470-1024-ND
19V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 19V, 5.26A; Power Supply Approvals Xp Power - 67R9447 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 19V, 5.26A; Power Supply Approvals Xp Power
67R9447
Adaptor, Ac-Dc, Medical, 19V, 5.26A; Power Supply Approvals Xp Power 67R9447
ADAPTOR, AC-DC, MEDICAL, 19V, 5.26A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:19V; Output Current - Output 1:5.26A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 19V, 5.26A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:19V; Output Current - Output 1:5.26A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AHM100PS19 1470-1024-ND 67R9447
Product Name AHM100 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 19V, 5.26A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 19.0 volts 19.0 volts 19.0 volts
DC Output Current 5.26 amps 5.26 amps 5.26 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 2047564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Iec 320 c14
Regulatory Compliance RoHS Compliant
View Details