XP Power AHM100 Series DC Power Supply AHM100PS15

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM100 Series DC Power Supply - AHM100PS15 - XP Power
Sunnyvale, CA, USA
AHM100 Series DC Power Supply
AHM100PS15
AHM100 Series DC Power Supply AHM100PS15
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1022-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1022-ND
AC DC Desktop, Wall Power Adapters 1470-1022-ND
15V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Xp Power - 67R9446 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Xp Power
67R9446
Adaptor, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Xp Power 67R9446
ADAPTOR, AC-DC, MEDICAL, 15V, 6.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:6.67A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 15V, 6.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:15V; Output Current - Output 1:6.67A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AHM100PS15 1470-1022-ND 67R9446
Product Name AHM100 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 15V, 6.67A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
DC Output Current 6.67 amps 6.67 amps 6.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details