XP Power AC DC Desktop, Wall Power Adapters AHM100PS12C2-8

Description
12V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-1021-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1021-ND
AC DC Desktop, Wall Power Adapters 1470-1021-ND
12V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 100W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power - 85W2892 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power
85W2892
Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power 85W2892
ADAPTOR, AC-DC, MEDICAL, 12V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power - 90W0441 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power
90W0441
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power 90W0441
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1021-ND 85W2892 90W0441
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227049 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details