XP Power AHM100 Series DC Power Supply AHM100PS12

Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet
Description
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AHM100 Series DC Power Supply - AHM100PS12 - XP Power
Sunnyvale, CA, USA
AHM100 Series DC Power Supply
AHM100PS12
AHM100 Series DC Power Supply AHM100PS12
AHM Series • 85-250 Watts • Medical & ITE Approvals • Energy Star Level V, CEC2008 & EISA 2007 • <0.5 W Standby Power • Class I & Class II (85 & 100 W) • 3 Year Warranty

AHM Series

• 85-250 Watts
• Medical & ITE Approvals
• Energy Star Level V, CEC2008 & EISA 2007
• <0.5 W Standby Power
• Class I & Class II (85 & 100 W)
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 1470-1020-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-1020-ND
AC DC Desktop, Wall Power Adapters 1470-1020-ND
12V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 100W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power - 67R9445 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power
67R9445
Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power 67R9445
ADAPTOR, AC-DC, MEDICAL, 12V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 12V, 8.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.33A; Output Voltage - Output 2:-; No. of Outputs:1 RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power - 78R4447 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power
78R4447
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power 78R4447
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number AHM100PS12 1470-1020-ND 67R9445 78R4447
Product Name AHM100 Series DC Power Supply AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 12V, 8.33A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 100 W, 12 V, 8.33 A Rohs Compliant Xp Power
Type DC Power Supply; AC / DC Adapter; Medical Power Supply Medical Power Supply; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F) 0 to 60 C (32 to 140 F)
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 8.33 amps 8.33 amps 8.33 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Baseplate-cooled 500W AC-DC power supplies - CPFE500F-48-DL-C - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 10.5 amps
View Details