XP Power AC DC Desktop, Wall Power Adapters AHE220PS19

Description
19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3053-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3053-ND
AC DC Desktop, Wall Power Adapters 1470-3053-ND
19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 220W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 19V, 11.57A; Power Supply Approvals Xp Power - 71Y7471 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 11.57A; Power Supply Approvals Xp Power
71Y7471
Adaptor, Ac-Dc, 19V, 11.57A; Power Supply Approvals Xp Power 71Y7471
ADAPTOR, AC-DC, 19V, 11.57A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:19V; Output Current - Output 1:11.57A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 11.57A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:220W; Output Voltage - Output 1:19V; Output Current - Output 1:11.57A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3053-ND 71Y7471
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 19V, 11.57A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details