XP Power AC DC Desktop, Wall Power Adapters AHE220PS12C6

Description
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3052-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3052-ND
AC DC Desktop, Wall Power Adapters 1470-3052-ND
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 15A; No. Of Outputs Xp Power - 98Y5989 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 15A; No. Of Outputs Xp Power
98Y5989
Adaptor, Ac-Dc, 12V, 15A; No. Of Outputs Xp Power 98Y5989
ADAPTOR, AC-DC, 12V, 15A; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; OutputRoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 15A; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3052-ND 98Y5989
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 15A; No. Of Outputs Xp Power
Type 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details