XP Power AC DC Desktop, Wall Power Adapters AHE220PS12

Description
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3051-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3051-ND
AC DC Desktop, Wall Power Adapters 1470-3051-ND
12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 180W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 15A; No. Of Outputs Xp Power - 98Y5988 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 15A; No. Of Outputs Xp Power
98Y5988
Adaptor, Ac-Dc, 12V, 15A; No. Of Outputs Xp Power 98Y5988
ADAPTOR, AC-DC, 12V, 15A; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; OutputRoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 15A; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way Mini DIN; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 12V, 15A; Power Supply Approvals Xp Power - 71Y7469 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 15A; Power Supply Approvals Xp Power
71Y7469
Adaptor, Ac-Dc, 12V, 15A; Power Supply Approvals Xp Power 71Y7469
ADAPTOR, AC-DC, 12V, 15A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 15A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:180W; Output Voltage - Output 1:12V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3051-ND 98Y5988 71Y7469
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 15A; No. Of Outputs Xp Power Adaptor, Ac-Dc, 12V, 15A; Power Supply Approvals Xp Power
Type 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Switching Power Supplies - 1227717 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details