XP Power DC DC Converters AH60N-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output -6000V 250µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -6000V 250µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3237-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3237-ND
DC DC Converters 1470-3237-ND
High Voltage - Isolated Module DC DC Converter 1 Output -6000V 250µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output -6000V 250µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, -6Kv, 250Ua; High Voltage Power Supply Type Xp Power - 78Y6016 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -6Kv, 250Ua; High Voltage Power Supply Type Xp Power
78Y6016
Dc-Dc Converter, -6Kv, 250Ua; High Voltage Power Supply Type Xp Power 78Y6016
DC-DC CONVERTER, -6KV, 250UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -6KV, 250UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3237-ND 78Y6016
Product Name DC DC Converters Dc-Dc Converter, -6Kv, 250Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227884 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details