XP Power DC DC Converters AH20N-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output -2000V 750µA 0.7V - 12V Input
Request a Quote
Description
High Voltage - Isolated Module DC DC Converter 1 Output -2000V 750µA 0.7V - 12V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 78Y6015, is designed to provide high voltage outputs ranging from 100V to 6000V, with a maximum output current of 750µA. It operates with an input voltage range of 0.7V to 24V DC, and features a proportional output that is directly related to the input voltage. The converter has a compact size, measuring only 0.25 inches in height and occupying less than one tenth of a cubic inch of volume, making it suitable for applications where space is a constraint. This model includes a high impedance control pin for external control, allowing for flexibility in output voltage adjustment. It is equipped with short circuit protection and does not require a minimum load, which simplifies integration into various systems. The converter is also designed for natural convection cooling and can operate in a temperature range of -25°C to +75°C. Typical applications include use with avalanche photo diodes, photo multiplier tubes, electrophoresis, and piezo devices. The product is compliant with safety standards such as IEC/UL/CSA/EN 62368 and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter, part number 78Y6015, is designed to provide high voltage outputs ranging from 100V to 6000V, with a maximum output current of 750µA. It operates with an input voltage range of 0.7V to 24V DC, and features a proportional output that is directly related to the input voltage. The converter has a compact size, measuring only 0.25 inches in height and occupying less than one tenth of a cubic inch of volume, making it suitable for applications where space is a constraint. This model includes a high impedance control pin for external control, allowing for flexibility in output voltage adjustment. It is equipped with short circuit protection and does not require a minimum load, which simplifies integration into various systems. The converter is also designed for natural convection cooling and can operate in a temperature range of -25°C to +75°C. Typical applications include use with avalanche photo diodes, photo multiplier tubes, electrophoresis, and piezo devices. The product is compliant with safety standards such as IEC/UL/CSA/EN 62368 and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3236-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3236-ND
DC DC Converters 1470-3236-ND
High Voltage - Isolated Module DC DC Converter 1 Output -2000V 750µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output -2000V 750µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, -2Kv, 750Ua; High Voltage Power Supply Type Xp Power - 78Y6015 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -2Kv, 750Ua; High Voltage Power Supply Type Xp Power
78Y6015
Dc-Dc Converter, -2Kv, 750Ua; High Voltage Power Supply Type Xp Power 78Y6015
DC-DC CONVERTER, -2KV, 750UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:750µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -2KV, 750UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:750µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3236-ND 78Y6015
Product Name DC DC Converters Dc-Dc Converter, -2Kv, 750Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 1242184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details