The DC-DC Converter, part number 78Y6013, is designed to provide a high voltage output of up to 800V with a maximum output current of 1.87mA. It operates with an input voltage range of 0.7V to 24V, making it suitable for various applications requiring adjustable high voltage. The converter features a compact design with dimensions of 6.35mm x 11.43mm and a low profile of 0.25 inches, allowing for integration into space-constrained environments. This model is unregulated, meaning the output voltage is directly proportional to the input voltage, and it does not require a minimum load. It includes short circuit protection and a control pin for external voltage adjustment, which can be utilized for proportional output control. The converter is suitable for applications such as avalanche photo diodes, electrophoresis, and piezo devices. It operates within a temperature range of -25°C to +75°C and is compliant with RoHS directives.
High Voltage - Isolated Module DC DC Converter 1 Output 800V 1.87mA 0.7V - 5V Input
DC-DC CONVERTER, 800V, 1870UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:1.87mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-3234-ND | 78Y6013 |
| Product Name | DC DC Converters | Dc-Dc Converter, 800V, 1870Ua; High Voltage Power Supply Type Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | |
| DC Output Current | 0.0019 amps | 0.0019 amps |