XP Power DC DC Converters AH05P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 3mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 500V 3mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3232-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3232-ND
DC DC Converters 1470-3232-ND
High Voltage - Isolated Module DC DC Converter 1 Output 500V 3mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 500V 3mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 500V, 3000Ua; No. Of Outputs Xp Power - 84Y5534 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 3000Ua; No. Of Outputs Xp Power
84Y5534
Dc-Dc Converter, 500V, 3000Ua; No. Of Outputs Xp Power 84Y5534
DC-DC CONVERTER, 500V, 3000UA; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:500V; Output Current - Output 1:3mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 3000UA; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:500V; Output Current - Output 1:3mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:A Series; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 500V, 3000Ua; High Voltage Power Supply Type Xp Power - 78Y6011 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 3000Ua; High Voltage Power Supply Type Xp Power
78Y6011
Dc-Dc Converter, 500V, 3000Ua; High Voltage Power Supply Type Xp Power 78Y6011
DC-DC CONVERTER, 500V, 3000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 3000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3232-ND 84Y5534 78Y6011
Product Name DC DC Converters Dc-Dc Converter, 500V, 3000Ua; No. Of Outputs Xp Power Dc-Dc Converter, 500V, 3000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0030 amps 0.0030 amps 0.0030 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers