XP Power DC DC Converters AH05N-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output -500V 3mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -500V 3mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3231-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3231-ND
DC DC Converters 1470-3231-ND
High Voltage - Isolated Module DC DC Converter 1 Output -500V 3mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output -500V 3mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, -500V, 3000Ua; High Voltage Power Supply Type Xp Power - 78Y6010 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -500V, 3000Ua; High Voltage Power Supply Type Xp Power
78Y6010
Dc-Dc Converter, -500V, 3000Ua; High Voltage Power Supply Type Xp Power 78Y6010
DC-DC CONVERTER, -500V, 3000UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -500V, 3000UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3231-ND 78Y6010
Product Name DC DC Converters Dc-Dc Converter, -500V, 3000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0030 amps 0.0030 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details