XP Power DC DC Converters AH02P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 7.5mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 7.5mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3230-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3230-ND
DC DC Converters 1470-3230-ND
High Voltage - Isolated Module DC DC Converter 1 Output 200V 7.5mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 200V 7.5mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 200V, 7500Ua; High Voltage Power Supply Type Xp Power - 78Y6007 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 7500Ua; High Voltage Power Supply Type Xp Power
78Y6007
Dc-Dc Converter, 200V, 7500Ua; High Voltage Power Supply Type Xp Power 78Y6007
DC-DC CONVERTER, 200V, 7500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:7.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 7500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:7.5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3230-ND 78Y6007
Product Name DC DC Converters Dc-Dc Converter, 200V, 7500Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0075 amps 0.0075 amps
Unlock Full Specs
to access all available technical data