High Voltage - Isolated Module DC DC Converter 1 Output 250V 6mA 0.7V - 12V Input
DC-DC CONVERTER, 250V, 6000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:6mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-3227-ND | 78Y6008 |
| Product Name | DC DC Converters | Dc-Dc Converter, 250V, 6000Ua; High Voltage Power Supply Type Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | Board Mount |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | |
| DC Output Current | 0.0060 amps | 0.0060 amps |