XP Power DC DC Converters AH01P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 100V 15mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 100V 15mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3226-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3226-ND
DC DC Converters 1470-3226-ND
High Voltage - Isolated Module DC DC Converter 1 Output 100V 15mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 100V 15mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 100V, 0.015A; High Voltage Power Supply Type Xp Power - 78Y6005 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 100V, 0.015A; High Voltage Power Supply Type Xp Power
78Y6005
Dc-Dc Converter, 100V, 0.015A; High Voltage Power Supply Type Xp Power 78Y6005
DC-DC CONVERTER, 100V, 0.015A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:15mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 100V, 0.015A; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:15mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3226-ND 78Y6005
Product Name DC DC Converters Dc-Dc Converter, 100V, 0.015A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0150 amps 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details