XP Power DC DC Converters AH01N-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output -100V 15mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output -100V 15mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3225-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3225-ND
DC DC Converters 1470-3225-ND
High Voltage - Isolated Module DC DC Converter 1 Output -100V 15mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output -100V 15mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, -100V, 0.015A; High Voltage Power Supply Type Xp Power - 78Y6004 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, -100V, 0.015A; High Voltage Power Supply Type Xp Power
78Y6004
Dc-Dc Converter, -100V, 0.015A; High Voltage Power Supply Type Xp Power 78Y6004
DC-DC CONVERTER, -100V, 0.015A; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:15mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, -100V, 0.015A; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:15mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3225-ND 78Y6004
Product Name DC DC Converters Dc-Dc Converter, -100V, 0.015A; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0150 amps 0.0150 amps
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details