XP Power DC DC Converters AGH60P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 250µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 250µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3224-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3224-ND
DC DC Converters 1470-3224-ND
High Voltage - Isolated Module DC DC Converter 1 Output 6000V 250µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 6000V 250µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 6Kv, 250Ua; High Voltage Power Supply Type Xp Power - 78Y5987 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 6Kv, 250Ua; High Voltage Power Supply Type Xp Power
78Y5987
Dc-Dc Converter, 6Kv, 250Ua; High Voltage Power Supply Type Xp Power 78Y5987
DC-DC CONVERTER, 6KV, 250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 6KV, 250UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3224-ND 78Y5987
Product Name DC DC Converters Dc-Dc Converter, 6Kv, 250Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
DC-DC Converters - i6A4W020A033V-002-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Switch Select Single Output with PFC Function Supplies - PSP-480S24 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers