XP Power DC DC Converters AGH04P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 400V 3.75mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 400V 3.75mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3221-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3221-ND
DC DC Converters 1470-3221-ND
High Voltage - Isolated Module DC DC Converter 1 Output 400V 3.75mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 400V 3.75mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 400V, 3750Ua; High Voltage Power Supply Type Xp Power - 78Y5984 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 400V, 3750Ua; High Voltage Power Supply Type Xp Power
78Y5984
Dc-Dc Converter, 400V, 3750Ua; High Voltage Power Supply Type Xp Power 78Y5984
DC-DC CONVERTER, 400V, 3750UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:3.75mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 400V, 3750UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:3.75mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3221-ND 78Y5984
Product Name DC DC Converters Dc-Dc Converter, 400V, 3750Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0037 amps 0.0037 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
DC-DC Converters - CCG15-48-15S/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details