XP Power DC DC Converters AGH03P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 5mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 300V 5mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3220-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3220-ND
DC DC Converters 1470-3220-ND
High Voltage - Isolated Module DC DC Converter 1 Output 300V 5mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 300V 5mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 300V, 5000Ua; High Voltage Power Supply Type Xp Power - 78Y5983 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 300V, 5000Ua; High Voltage Power Supply Type Xp Power
78Y5983
Dc-Dc Converter, 300V, 5000Ua; High Voltage Power Supply Type Xp Power 78Y5983
DC-DC CONVERTER, 300V, 5000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:5mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 300V, 5000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:5mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3220-ND 78Y5983
Product Name DC DC Converters Dc-Dc Converter, 300V, 5000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0050 amps 0.0050 amps
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details