XP Power DC DC Converters AGH02P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 7.5mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 7.5mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3219-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3219-ND
DC DC Converters 1470-3219-ND
High Voltage - Isolated Module DC DC Converter 1 Output 200V 7.5mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 200V 7.5mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 200V, 7500Ua; No. Of Outputs Xp Power - 84Y5505 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 7500Ua; No. Of Outputs Xp Power
84Y5505
Dc-Dc Converter, 200V, 7500Ua; No. Of Outputs Xp Power 84Y5505
DC-DC CONVERTER, 200V, 7500UA; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:200V; Output Current - Output 1:7.5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:AG Series; RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 7500UA; No. of Outputs:1 Output; Output Power Max:1.5W; Output Voltage - Output 1:200V; Output Current - Output 1:7.5mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:AG Series; RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 200V, 7500Ua; High Voltage Power Supply Type Xp Power - 78Y5982 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 7500Ua; High Voltage Power Supply Type Xp Power
78Y5982
Dc-Dc Converter, 200V, 7500Ua; High Voltage Power Supply Type Xp Power 78Y5982
DC-DC CONVERTER, 200V, 7500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:7.5mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 7500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:7.5mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3219-ND 84Y5505 78Y5982
Product Name DC DC Converters Dc-Dc Converter, 200V, 7500Ua; No. Of Outputs Xp Power Dc-Dc Converter, 200V, 7500Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 0.0075 amps 0.0075 amps 0.0075 amps
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details