XP Power DC DC Converters AG50P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3217-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3217-ND
DC DC Converters 1470-3217-ND
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 5000V 200µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 5Kv, 200Ua; High Voltage Power Supply Type Xp Power - 78Y6002 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5Kv, 200Ua; High Voltage Power Supply Type Xp Power
78Y6002
Dc-Dc Converter, 5Kv, 200Ua; High Voltage Power Supply Type Xp Power 78Y6002
DC-DC CONVERTER, 5KV, 200UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:200µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 5KV, 200UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:200µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3217-ND 78Y6002
Product Name DC DC Converters Dc-Dc Converter, 5Kv, 200Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details