XP Power DC DC Converters AG30P-12

Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 330µA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 330µA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3213-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3213-ND
DC DC Converters 1470-3213-ND
High Voltage - Isolated Module DC DC Converter 1 Output 3000V 330µA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 3000V 330µA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 3Kv, 320Ua; High Voltage Power Supply Type Xp Power - 78Y5998 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3Kv, 320Ua; High Voltage Power Supply Type Xp Power
78Y5998
Dc-Dc Converter, 3Kv, 320Ua; High Voltage Power Supply Type Xp Power 78Y5998
DC-DC CONVERTER, 3KV, 320UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:320µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 3KV, 320UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:320µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3213-ND 78Y5998
Product Name DC DC Converters Dc-Dc Converter, 3Kv, 320Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers