XP Power DC DC Converters AG15P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 670µA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 670µA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3209-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3209-ND
DC DC Converters 1470-3209-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1500V 670µA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1500V 670µA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 1.5Kv, 660Ua; High Voltage Power Supply Type Xp Power - 78Y5994 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.5Kv, 660Ua; High Voltage Power Supply Type Xp Power
78Y5994
Dc-Dc Converter, 1.5Kv, 660Ua; High Voltage Power Supply Type Xp Power 78Y5994
DC-DC CONVERTER, 1.5KV, 660UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:660µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 1.5KV, 660UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:660µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3209-ND 78Y5994
Product Name DC DC Converters Dc-Dc Converter, 1.5Kv, 660Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details