XP Power DC DC Converters AG10P-5

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 5V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3208-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3208-ND
DC DC Converters 1470-3208-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 5V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1000V 1mA 0.7V - 5V Input

Buy Now Datasheet
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y5993 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power
78Y5993
Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power 78Y5993
DC-DC CONVERTER, 1KV, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 1000UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power - 84Y5516 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power
84Y5516
Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power 84Y5516
DC-DC CONVERTER, 1KV, 1000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:1kV; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:AG Series; RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 1000UA; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:1kV; Output Current - Output 1:1mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:AG Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3208-ND 78Y5993 84Y5516
Product Name DC DC Converters Dc-Dc Converter, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1Kv, 1000Ua; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -25 to 75 C (-13 to 167 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 0.7 to 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details