XP Power Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power AFM60US18C2

Description
ADAPTOR, AC-DC, MEDICAL, 18V, 3.34A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:18V; Output Current - Output 1:3.34A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, MEDICAL, 18V, 3.34A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:18V; Output Current - Output 1:3.34A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power - 19X6791 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power
19X6791
Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power 19X6791
ADAPTOR, AC-DC, MEDICAL, 18V, 3.34A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:18V; Output Current - Output 1:3.34A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 18V, 3.34A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:18V; Output Current - Output 1:3.34A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 60 W, 18 V, 3.34 A Rohs Compliant Xp Power - 19X9990 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 60 W, 18 V, 3.34 A Rohs Compliant Xp Power
19X9990
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 60 W, 18 V, 3.34 A Rohs Compliant Xp Power 19X9990
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 60 W, 18 V, 3.34 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 60 W, 18 V, 3.34 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 19X6791 19X9990
Product Name Adaptor, Ac-Dc, Medical, 18V, 3.34A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 80 V, 264 V, 60 W, 18 V, 3.34 A Rohs Compliant Xp Power
Type DC Power Supply DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
AC/DC Adapters - 1242184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Type c
Regulatory Compliance RoHS Compliant
View Details